Vishay Intertechnology, Inc. RES 4.64 OHM 2W 1% WW AXIAL RWR80N4R64FRRSL

Description
RES 4.64ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 2W 1% WW AXIAL - RWR80N4R64FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 2W 1% WW AXIAL
RWR80N4R64FRRSL
RES 4.64 OHM 2W 1% WW AXIAL RWR80N4R64FRRSL
RES 4.64ohm 2W 1% WW AXIAL

RES 4.64ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R64FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R64FRRSL-ND
Through Hole Resistors RWR80N4R64FRRSL-ND
4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R64FRRSL RWR80N4R64FRRSL-ND
Product Name RES 4.64 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details