Vishay Intertechnology, Inc. RES 4.53 OHM 2W 1% WW AXIAL RWR80N4R53FRBSL

Description
RES 4.53ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.53ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 2W 1% WW AXIAL - RWR80N4R53FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 2W 1% WW AXIAL
RWR80N4R53FRBSL
RES 4.53 OHM 2W 1% WW AXIAL RWR80N4R53FRBSL
RES 4.53ohm 2W 1% WW AXIAL

RES 4.53ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R53FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R53FRBSL-ND
Through Hole Resistors RWR80N4R53FRBSL-ND
4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R53FRBSL RWR80N4R53FRBSL-ND
Product Name RES 4.53 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details