Vishay Intertechnology, Inc. RES 4.42 OHM 2W 1% WW AXIAL RWR80N4R42FMBSL

Description
RES 4.42ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 2W 1% WW AXIAL - RWR80N4R42FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 2W 1% WW AXIAL
RWR80N4R42FMBSL
RES 4.42 OHM 2W 1% WW AXIAL RWR80N4R42FMBSL
RES 4.42ohm 2W 1% WW AXIAL

RES 4.42ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R42FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R42FMBSL-ND
Through Hole Resistors RWR80N4R42FMBSL-ND
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R42FMBSL RWR80N4R42FMBSL-ND
Product Name RES 4.42 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details