Vishay Intertechnology, Inc. Through Hole Resistors RWR80N4R22FSRSL

Description
4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N4R22FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R22FSRSL-ND
Through Hole Resistors RWR80N4R22FSRSL-ND
4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.22 OHM 2W 1% WW AXIAL - RWR80N4R22FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 2W 1% WW AXIAL
RWR80N4R22FSRSL
RES 4.22 OHM 2W 1% WW AXIAL RWR80N4R22FSRSL
RES 4.22ohm 2W 1% WW AXIAL

RES 4.22ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N4R22FSRSL-ND RWR80N4R22FSRSL
Product Name Through Hole Resistors RES 4.22 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details