Vishay Intertechnology, Inc. RES 4.22 OHM 2W 1% WW AXIAL RWR80N4R22FRBSL

Description
RES 4.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 2W 1% WW AXIAL - RWR80N4R22FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 2W 1% WW AXIAL
RWR80N4R22FRBSL
RES 4.22 OHM 2W 1% WW AXIAL RWR80N4R22FRBSL
RES 4.22ohm 2W 1% WW AXIAL

RES 4.22ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4R22FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4R22FRBSL-ND
Through Hole Resistors RWR80N4R22FRBSL-ND
4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N4R22FRBSL RWR80N4R22FRBSL-ND
Product Name RES 4.22 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers