Vishay Intertechnology, Inc. Through Hole Resistors RWR80N49R9FRRSL

Description
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N49R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N49R9FRRSL-ND
Through Hole Resistors RWR80N49R9FRRSL-ND
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 2W 1% WW AXIAL - RWR80N49R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% WW AXIAL
RWR80N49R9FRRSL
RES 49.9 OHM 2W 1% WW AXIAL RWR80N49R9FRRSL
RES 49.9ohm 2W 1% WW AXIAL

RES 49.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N49R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N49R9FRRSL
Wirewound Resistors 3110-RWR80N49R9FRRSL
EGN-3-80 49.9 1% RWR80N49R9FR RSL

EGN-3-80 49.9 1% RWR80N49R9FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N49R9FRRSL-ND RWR80N49R9FRRSL 3110-RWR80N49R9FRRSL
Product Name Through Hole Resistors RES 49.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details