Vishay Intertechnology, Inc. Wirewound Resistors RWR80N49R9DRRSL

Description
EGN-3-80 49.9 .5% RWR80N49R9DR RSL
Request a Quote Datasheet
Description
EGN-3-80 49.9 .5% RWR80N49R9DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N49R9DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N49R9DRRSL
Wirewound Resistors 3110-RWR80N49R9DRRSL
EGN-3-80 49.9 .5% RWR80N49R9DR RSL

EGN-3-80 49.9 .5% RWR80N49R9DR RSL

Supplier's Site Datasheet
RES 49.9 OHM 2W 0.5% WW AXIAL - RWR80N49R9DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 0.5% WW AXIAL
RWR80N49R9DRRSL
RES 49.9 OHM 2W 0.5% WW AXIAL RWR80N49R9DRRSL
RES 49.9ohm 2W 0.5% WW AXIAL

RES 49.9ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N49R9DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N49R9DRRSL-ND
Through Hole Resistors RWR80N49R9DRRSL-ND
49.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N49R9DRRSL RWR80N49R9DRRSL RWR80N49R9DRRSL-ND
Product Name Wirewound Resistors RES 49.9 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details