Vishay Intertechnology, Inc. Wirewound Resistors RWR80N49R9DRB12

Description
EGN-3-80 49.9 .5% RWR80N49R9DR B12
Request a Quote Datasheet
Description
EGN-3-80 49.9 .5% RWR80N49R9DR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N49R9DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N49R9DRB12
Wirewound Resistors 3110-RWR80N49R9DRB12
EGN-3-80 49.9 .5% RWR80N49R9DR B12

EGN-3-80 49.9 .5% RWR80N49R9DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N49R9DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N49R9DRB12-ND
Through Hole Resistors RWR80N49R9DRB12-ND
49.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 2W 0.5% WW AXIAL - RWR80N49R9DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 0.5% WW AXIAL
RWR80N49R9DRB12
RES 49.9 OHM 2W 0.5% WW AXIAL RWR80N49R9DRB12
RES 49.9ohm 2W 0.5% WW AXIAL

RES 49.9ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N49R9DRB12 RWR80N49R9DRB12-ND RWR80N49R9DRB12
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 2W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details