Vishay Intertechnology, Inc. RES 499 OHM 2W 1% WW AXIAL RWR80N4990FSS73

Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 2W 1% WW AXIAL - RWR80N4990FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR80N4990FSS73
RES 499 OHM 2W 1% WW AXIAL RWR80N4990FSS73
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N4990FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4990FSS73
Wirewound Resistors 3110-RWR80N4990FSS73
EGN-3-80 499 1% RWR80N4990FS S73

EGN-3-80 499 1% RWR80N4990FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4990FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4990FSS73-ND
Through Hole Resistors RWR80N4990FSS73-ND
499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N4990FSS73 3110-RWR80N4990FSS73 RWR80N4990FSS73-ND
Product Name RES 499 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers