Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4990FSRSL

Description
EGN-3-80 499 1% RWR80N4990FS RSL
Request a Quote Datasheet
Description
EGN-3-80 499 1% RWR80N4990FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4990FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4990FSRSL
Wirewound Resistors 3110-RWR80N4990FSRSL
EGN-3-80 499 1% RWR80N4990FS RSL

EGN-3-80 499 1% RWR80N4990FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4990FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4990FSRSL-ND
Through Hole Resistors RWR80N4990FSRSL-ND
499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 2W 1% WW AXIAL - RWR80N4990FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 2W 1% WW AXIAL
RWR80N4990FSRSL
RES 499 OHM 2W 1% WW AXIAL RWR80N4990FSRSL
RES 499ohm 2W 1% WW AXIAL

RES 499ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4990FSRSL RWR80N4990FSRSL-ND RWR80N4990FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details