Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4870FSS73

Description
EGN-3-80 487 1% RWR80N4870FS S73
Request a Quote Datasheet
Description
EGN-3-80 487 1% RWR80N4870FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4870FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4870FSS73
Wirewound Resistors 3110-RWR80N4870FSS73
EGN-3-80 487 1% RWR80N4870FS S73

EGN-3-80 487 1% RWR80N4870FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4870FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4870FSS73-ND
Through Hole Resistors RWR80N4870FSS73-ND
487 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 487 OHM 2W 1% WW AXIAL - RWR80N4870FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 2W 1% WW AXIAL
RWR80N4870FSS73
RES 487 OHM 2W 1% WW AXIAL RWR80N4870FSS73
RES 487ohm 2W 1% WW AXIAL

RES 487ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4870FSS73 RWR80N4870FSS73-ND RWR80N4870FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 487 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details