Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4870FSB12

Description
EGN-3-80 487 1% RWR80N4870FS B12
Request a Quote Datasheet
Description
EGN-3-80 487 1% RWR80N4870FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4870FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4870FSB12
Wirewound Resistors 3110-RWR80N4870FSB12
EGN-3-80 487 1% RWR80N4870FS B12

EGN-3-80 487 1% RWR80N4870FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4870FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4870FSB12-ND
Through Hole Resistors RWR80N4870FSB12-ND
487 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 487 OHM 2W 1% WW AXIAL - RWR80N4870FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 2W 1% WW AXIAL
RWR80N4870FSB12
RES 487 OHM 2W 1% WW AXIAL RWR80N4870FSB12
RES 487ohm 2W 1% WW AXIAL

RES 487ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4870FSB12 RWR80N4870FSB12-ND RWR80N4870FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 487 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details