Vishay Intertechnology, Inc. Through Hole Resistors RWR80N47R0FMB12

Description
47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N47R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N47R0FMB12-ND
Through Hole Resistors RWR80N47R0FMB12-ND
47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 47 OHM 2W 1% WW AXIAL - RWR80N47R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 1% WW AXIAL
RWR80N47R0FMB12
RES 47 OHM 2W 1% WW AXIAL RWR80N47R0FMB12
RES 47ohm 2W 1% WW AXIAL

RES 47ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N47R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N47R0FMB12
Wirewound Resistors 3110-RWR80N47R0FMB12
EGN-3-80 47 1% RWR80N47R0FM B12

EGN-3-80 47 1% RWR80N47R0FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N47R0FMB12-ND RWR80N47R0FMB12 3110-RWR80N47R0FMB12
Product Name Through Hole Resistors RES 47 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details