Vishay Intertechnology, Inc. Through Hole Resistors RWR80N47R0DRBSL

Description
47 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
47 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N47R0DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N47R0DRBSL-ND
Through Hole Resistors RWR80N47R0DRBSL-ND
47 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 47 OHM 2W 0.5% WW AXIAL - RWR80N47R0DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2W 0.5% WW AXIAL
RWR80N47R0DRBSL
RES 47 OHM 2W 0.5% WW AXIAL RWR80N47R0DRBSL
RES 47ohm 2W 0.5% WW AXIAL

RES 47ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N47R0DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N47R0DRBSL
Wirewound Resistors 3110-RWR80N47R0DRBSL
EGN-3-80 47 .5% RWR80N47R0DR BSL

EGN-3-80 47 .5% RWR80N47R0DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N47R0DRBSL-ND RWR80N47R0DRBSL 3110-RWR80N47R0DRBSL
Product Name Through Hole Resistors RES 47 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details