Vishay Intertechnology, Inc. RES 475 OHM 2W 1% WW AXIAL RWR80N4750FSBSL

Description
RES 475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 2W 1% WW AXIAL - RWR80N4750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 2W 1% WW AXIAL
RWR80N4750FSBSL
RES 475 OHM 2W 1% WW AXIAL RWR80N4750FSBSL
RES 475ohm 2W 1% WW AXIAL

RES 475ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N4750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4750FSBSL
Wirewound Resistors 3110-RWR80N4750FSBSL
EGN-3-80 475 1% RWR80N4750FS BSL

EGN-3-80 475 1% RWR80N4750FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4750FSBSL-ND
Through Hole Resistors RWR80N4750FSBSL-ND
475 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N4750FSBSL 3110-RWR80N4750FSBSL RWR80N4750FSBSL-ND
Product Name RES 475 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers