Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4700DRB12

Description
EGN-3-80 470 .5% RWR80N4700DR B12
Request a Quote Datasheet
Description
EGN-3-80 470 .5% RWR80N4700DR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4700DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4700DRB12
Wirewound Resistors 3110-RWR80N4700DRB12
EGN-3-80 470 .5% RWR80N4700DR B12

EGN-3-80 470 .5% RWR80N4700DR B12

Supplier's Site Datasheet
RES 470 OHM 2W 0.5% WW AXIAL - RWR80N4700DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2W 0.5% WW AXIAL
RWR80N4700DRB12
RES 470 OHM 2W 0.5% WW AXIAL RWR80N4700DRB12
RES 470ohm 2W 0.5% WW AXIAL

RES 470ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4700DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4700DRB12-ND
Through Hole Resistors RWR80N4700DRB12-ND
470 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4700DRB12 RWR80N4700DRB12 RWR80N4700DRB12-ND
Product Name Wirewound Resistors RES 470 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers