Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4640FSBSL

Description
EGN-3-80 464 1% RWR80N4640FS BSL
Request a Quote Datasheet
Description
EGN-3-80 464 1% RWR80N4640FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4640FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4640FSBSL
Wirewound Resistors 3110-RWR80N4640FSBSL
EGN-3-80 464 1% RWR80N4640FS BSL

EGN-3-80 464 1% RWR80N4640FS BSL

Supplier's Site Datasheet
RES 464 OHM 2W 1% WW AXIAL - RWR80N4640FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR80N4640FSBSL
RES 464 OHM 2W 1% WW AXIAL RWR80N4640FSBSL
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80N4640FSBSL RWR80N4640FSBSL
Product Name Wirewound Resistors RES 464 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers