Vishay Intertechnology, Inc. RES 464 OHM 2W 1% WW AXIAL RWR80N4640FSB12

Description
RES 464ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 2W 1% WW AXIAL - RWR80N4640FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR80N4640FSB12
RES 464 OHM 2W 1% WW AXIAL RWR80N4640FSB12
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N4640FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4640FSB12
Wirewound Resistors 3110-RWR80N4640FSB12
EGN-3-80 464 1% RWR80N4640FS B12

EGN-3-80 464 1% RWR80N4640FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4640FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4640FSB12-ND
Through Hole Resistors RWR80N4640FSB12-ND
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N4640FSB12 3110-RWR80N4640FSB12 RWR80N4640FSB12-ND
Product Name RES 464 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details