Vishay Intertechnology, Inc. Wirewound Resistors RWR80N45R3FSS73

Description
EGN-3-80 45.3 1% RWR80N45R3FS S73
Request a Quote Datasheet
Description
EGN-3-80 45.3 1% RWR80N45R3FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N45R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N45R3FSS73
Wirewound Resistors 3110-RWR80N45R3FSS73
EGN-3-80 45.3 1% RWR80N45R3FS S73

EGN-3-80 45.3 1% RWR80N45R3FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N45R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N45R3FSS73-ND
Through Hole Resistors RWR80N45R3FSS73-ND
45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 45.3 OHM 2W 1% WW AXIAL - RWR80N45R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 2W 1% WW AXIAL
RWR80N45R3FSS73
RES 45.3 OHM 2W 1% WW AXIAL RWR80N45R3FSS73
RES 45.3ohm 2W 1% WW AXIAL

RES 45.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N45R3FSS73 RWR80N45R3FSS73-ND RWR80N45R3FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 45.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details