Vishay Intertechnology, Inc. Wirewound Resistors RWR80N45R3FSRSL

Description
EGN-3-80 45.3 1% RWR80N45R3FS RSL
Request a Quote Datasheet
Description
EGN-3-80 45.3 1% RWR80N45R3FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N45R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N45R3FSRSL
Wirewound Resistors 3110-RWR80N45R3FSRSL
EGN-3-80 45.3 1% RWR80N45R3FS RSL

EGN-3-80 45.3 1% RWR80N45R3FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N45R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N45R3FSRSL-ND
Through Hole Resistors RWR80N45R3FSRSL-ND
45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 45.3 OHM 2W 1% WW AXIAL - RWR80N45R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 2W 1% WW AXIAL
RWR80N45R3FSRSL
RES 45.3 OHM 2W 1% WW AXIAL RWR80N45R3FSRSL
RES 45.3ohm 2W 1% WW AXIAL

RES 45.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N45R3FSRSL RWR80N45R3FSRSL-ND RWR80N45R3FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 45.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details