Vishay Intertechnology, Inc. Wirewound Resistors RWR80N45R3FSB12

Description
EGN-3-80 45.3 1% RWR80N45R3FS B12
Request a Quote Datasheet
Description
EGN-3-80 45.3 1% RWR80N45R3FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N45R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N45R3FSB12
Wirewound Resistors 3110-RWR80N45R3FSB12
EGN-3-80 45.3 1% RWR80N45R3FS B12

EGN-3-80 45.3 1% RWR80N45R3FS B12

Supplier's Site Datasheet
RES 45.3 OHM 2W 1% WW AXIAL - RWR80N45R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 2W 1% WW AXIAL
RWR80N45R3FSB12
RES 45.3 OHM 2W 1% WW AXIAL RWR80N45R3FSB12
RES 45.3ohm 2W 1% WW AXIAL

RES 45.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N45R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N45R3FSB12-ND
Through Hole Resistors RWR80N45R3FSB12-ND
45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N45R3FSB12 RWR80N45R3FSB12 RWR80N45R3FSB12-ND
Product Name Wirewound Resistors RES 45.3 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details