EGN-3-80 453 .1% RWR80N4530BS BSL
453 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 453ohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N4530BSBSL | RWR80N4530BSBSL-ND | RWR80N4530BSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 453 OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 453 ohms | 453 ohms | 453 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |