Vishay Intertechnology, Inc. RES 453 OHM 2W 0.1% WW AXIAL RWR80N4530BSB12

Description
RES 453ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 2W 0.1% WW AXIAL - RWR80N4530BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 0.1% WW AXIAL
RWR80N4530BSB12
RES 453 OHM 2W 0.1% WW AXIAL RWR80N4530BSB12
RES 453ohm 2W 0.1% WW AXIAL

RES 453ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4530BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4530BSB12-ND
Through Hole Resistors RWR80N4530BSB12-ND
453 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N4530BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4530BSB12
Wirewound Resistors 3110-RWR80N4530BSB12
EGN-3-80 453 .1% RWR80N4530BS B12

EGN-3-80 453 .1% RWR80N4530BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N4530BSB12 RWR80N4530BSB12-ND 3110-RWR80N4530BSB12
Product Name RES 453 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661654 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details