Vishay Intertechnology, Inc. Through Hole Resistors RWR80N44R2FSBSL

Description
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N44R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N44R2FSBSL-ND
Through Hole Resistors RWR80N44R2FSBSL-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 44.2 OHM 2W 1% WW AXIAL - RWR80N44R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR80N44R2FSBSL
RES 44.2 OHM 2W 1% WW AXIAL RWR80N44R2FSBSL
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N44R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N44R2FSBSL
Wirewound Resistors 3110-RWR80N44R2FSBSL
EGN-3-80 44.2 1% RWR80N44R2FS BSL

EGN-3-80 44.2 1% RWR80N44R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N44R2FSBSL-ND RWR80N44R2FSBSL 3110-RWR80N44R2FSBSL
Product Name Through Hole Resistors RES 44.2 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details