Vishay Intertechnology, Inc. RES 43.2 OHM 2W 1% WW AXIAL RWR80N43R2FRBSL

Description
RES 43.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 2W 1% WW AXIAL - RWR80N43R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 2W 1% WW AXIAL
RWR80N43R2FRBSL
RES 43.2 OHM 2W 1% WW AXIAL RWR80N43R2FRBSL
RES 43.2ohm 2W 1% WW AXIAL

RES 43.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N43R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N43R2FRBSL
Wirewound Resistors 3110-RWR80N43R2FRBSL
EGN-3-80 43.2 1% RWR80N43R2FR BSL

EGN-3-80 43.2 1% RWR80N43R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N43R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N43R2FRBSL-ND
Through Hole Resistors RWR80N43R2FRBSL-ND
43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N43R2FRBSL 3110-RWR80N43R2FRBSL RWR80N43R2FRBSL-ND
Product Name RES 43.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details