Vishay Intertechnology, Inc. RES 432 OHM 2W 1% WW AXIAL RWR80N4320FSBSL

Description
RES 432ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 432ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 2W 1% WW AXIAL - RWR80N4320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 1% WW AXIAL
RWR80N4320FSBSL
RES 432 OHM 2W 1% WW AXIAL RWR80N4320FSBSL
RES 432ohm 2W 1% WW AXIAL

RES 432ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4320FSBSL-ND
Through Hole Resistors RWR80N4320FSBSL-ND
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N4320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4320FSBSL
Wirewound Resistors 3110-RWR80N4320FSBSL
EGN-3-80 432 1% RWR80N4320FS BSL

EGN-3-80 432 1% RWR80N4320FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N4320FSBSL RWR80N4320FSBSL-ND 3110-RWR80N4320FSBSL
Product Name RES 432 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details