Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4320FRBSL

Description
EGN-3-80 432 1% RWR80N4320FR BSL
Request a Quote Datasheet
Description
EGN-3-80 432 1% RWR80N4320FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4320FRBSL
Wirewound Resistors 3110-RWR80N4320FRBSL
EGN-3-80 432 1% RWR80N4320FR BSL

EGN-3-80 432 1% RWR80N4320FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4320FRBSL-ND
Through Hole Resistors RWR80N4320FRBSL-ND
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 432 OHM 2W 1% WW AXIAL - RWR80N4320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 1% WW AXIAL
RWR80N4320FRBSL
RES 432 OHM 2W 1% WW AXIAL RWR80N4320FRBSL
RES 432ohm 2W 1% WW AXIAL

RES 432ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4320FRBSL RWR80N4320FRBSL-ND RWR80N4320FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 432 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details