Vishay Intertechnology, Inc. RES 432 OHM 2W 1% WW AXIAL RWR80N4320FRB12

Description
RES 432ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 432ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 2W 1% WW AXIAL - RWR80N4320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 1% WW AXIAL
RWR80N4320FRB12
RES 432 OHM 2W 1% WW AXIAL RWR80N4320FRB12
RES 432ohm 2W 1% WW AXIAL

RES 432ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N4320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4320FRB12
Wirewound Resistors 3110-RWR80N4320FRB12
EGN-3-80 432 1% RWR80N4320FR B12

EGN-3-80 432 1% RWR80N4320FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4320FRB12-ND
Through Hole Resistors RWR80N4320FRB12-ND
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N4320FRB12 3110-RWR80N4320FRB12 RWR80N4320FRB12-ND
Product Name RES 432 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers