Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4220FRS73

Description
EGN-3-80 422 1% RWR80N4220FR S73
Request a Quote Datasheet
Description
EGN-3-80 422 1% RWR80N4220FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4220FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4220FRS73
Wirewound Resistors 3110-RWR80N4220FRS73
EGN-3-80 422 1% RWR80N4220FR S73

EGN-3-80 422 1% RWR80N4220FR S73

Supplier's Site Datasheet
RES 422 OHM 2W 1% WW AXIAL - RWR80N4220FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% WW AXIAL
RWR80N4220FRS73
RES 422 OHM 2W 1% WW AXIAL RWR80N4220FRS73
RES 422ohm 2W 1% WW AXIAL

RES 422ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4220FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4220FRS73-ND
Through Hole Resistors RWR80N4220FRS73-ND
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4220FRS73 RWR80N4220FRS73 RWR80N4220FRS73-ND
Product Name Wirewound Resistors RES 422 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details