Vishay Intertechnology, Inc. Wirewound Resistors RWR80N41R2FRRSL

Description
EGN-3-80 41.2 1% RWR80N41R2FR RSL
Request a Quote Datasheet
Description
EGN-3-80 41.2 1% RWR80N41R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N41R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N41R2FRRSL
Wirewound Resistors 3110-RWR80N41R2FRRSL
EGN-3-80 41.2 1% RWR80N41R2FR RSL

EGN-3-80 41.2 1% RWR80N41R2FR RSL

Supplier's Site Datasheet
RES 41.2 OHM 2W 1% WW AXIAL - RWR80N41R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 2W 1% WW AXIAL
RWR80N41R2FRRSL
RES 41.2 OHM 2W 1% WW AXIAL RWR80N41R2FRRSL
RES 41.2ohm 2W 1% WW AXIAL

RES 41.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N41R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N41R2FRRSL-ND
Through Hole Resistors RWR80N41R2FRRSL-ND
41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

41.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N41R2FRRSL RWR80N41R2FRRSL RWR80N41R2FRRSL-ND
Product Name Wirewound Resistors RES 41.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C71K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details