Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4120FSB12

Description
EGN-3-80 412 1% RWR80N4120FS B12
Request a Quote Datasheet
Description
EGN-3-80 412 1% RWR80N4120FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4120FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4120FSB12
Wirewound Resistors 3110-RWR80N4120FSB12
EGN-3-80 412 1% RWR80N4120FS B12

EGN-3-80 412 1% RWR80N4120FS B12

Supplier's Site Datasheet
RES 412 OHM 2W 1% WW AXIAL - RWR80N4120FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 2W 1% WW AXIAL
RWR80N4120FSB12
RES 412 OHM 2W 1% WW AXIAL RWR80N4120FSB12
RES 412ohm 2W 1% WW AXIAL

RES 412ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N4120FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4120FSB12-ND
Through Hole Resistors RWR80N4120FSB12-ND
412 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

412 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N4120FSB12 RWR80N4120FSB12 RWR80N4120FSB12-ND
Product Name Wirewound Resistors RES 412 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers