Vishay Intertechnology, Inc. RES 40.8 OHM 2W 0.1% WW AXIAL RWR80N40R8BRS73

Description
RES 40.8ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.8ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.8 OHM 2W 0.1% WW AXIAL - RWR80N40R8BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.8 OHM 2W 0.1% WW AXIAL
RWR80N40R8BRS73
RES 40.8 OHM 2W 0.1% WW AXIAL RWR80N40R8BRS73
RES 40.8ohm 2W 0.1% WW AXIAL

RES 40.8ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N40R8BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N40R8BRS73
Wirewound Resistors 3110-RWR80N40R8BRS73
EGN-3-80 40.8 .1% RWR80N40R8BR S73

EGN-3-80 40.8 .1% RWR80N40R8BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N40R8BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N40R8BRS73-ND
Through Hole Resistors RWR80N40R8BRS73-ND
40.8 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.8 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N40R8BRS73 3110-RWR80N40R8BRS73 RWR80N40R8BRS73-ND
Product Name RES 40.8 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.8 ohms 40.8 ohms 40.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers