Vishay Intertechnology, Inc. RES 40.2 OHM 2W 1% WW AXIAL RWR80N40R2FPB12

Description
RES 40.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 2W 1% WW AXIAL - RWR80N40R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 2W 1% WW AXIAL
RWR80N40R2FPB12
RES 40.2 OHM 2W 1% WW AXIAL RWR80N40R2FPB12
RES 40.2ohm 2W 1% WW AXIAL

RES 40.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N40R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N40R2FPB12-ND
Through Hole Resistors RWR80N40R2FPB12-ND
40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N40R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N40R2FPB12
Wirewound Resistors 3110-RWR80N40R2FPB12
EGN-3-80 40.2 1% RWR80N40R2FP B12

EGN-3-80 40.2 1% RWR80N40R2FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N40R2FPB12 RWR80N40R2FPB12-ND 3110-RWR80N40R2FPB12
Product Name RES 40.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details