Vishay Intertechnology, Inc. RES 402 OHM 2W 1% WW AXIAL RWR80N4020FSB12

Description
RES 402ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 2W 1% WW AXIAL - RWR80N4020FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR80N4020FSB12
RES 402 OHM 2W 1% WW AXIAL RWR80N4020FSB12
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N4020FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4020FSB12
Wirewound Resistors 3110-RWR80N4020FSB12
EGN-3-80 402 1% RWR80N4020FS B12

EGN-3-80 402 1% RWR80N4020FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N4020FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N4020FSB12-ND
Through Hole Resistors RWR80N4020FSB12-ND
402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N4020FSB12 3110-RWR80N4020FSB12 RWR80N4020FSB12-ND
Product Name RES 402 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers