Vishay Intertechnology, Inc. RES 3.92 OHM 2W 0.5% WW AXIAL RWR80N3R92DSS73

Description
RES 3.92ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 2W 0.5% WW AXIAL - RWR80N3R92DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 2W 0.5% WW AXIAL
RWR80N3R92DSS73
RES 3.92 OHM 2W 0.5% WW AXIAL RWR80N3R92DSS73
RES 3.92ohm 2W 0.5% WW AXIAL

RES 3.92ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R92DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R92DSS73-ND
Through Hole Resistors RWR80N3R92DSS73-ND
3.92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R92DSS73 RWR80N3R92DSS73-ND
Product Name RES 3.92 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers