Vishay Intertechnology, Inc. RES 3.92 OHM 2W 0.5% WW AXIAL RWR80N3R92DSRSL

Description
RES 3.92ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 2W 0.5% WW AXIAL - RWR80N3R92DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 2W 0.5% WW AXIAL
RWR80N3R92DSRSL
RES 3.92 OHM 2W 0.5% WW AXIAL RWR80N3R92DSRSL
RES 3.92ohm 2W 0.5% WW AXIAL

RES 3.92ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R92DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R92DSRSL-ND
Through Hole Resistors RWR80N3R92DSRSL-ND
3.92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R92DSRSL RWR80N3R92DSRSL-ND
Product Name RES 3.92 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details