Vishay Intertechnology, Inc. RES 3.92 OHM 2W 0.5% WW AXIAL RWR80N3R92DSB12

Description
RES 3.92ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 2W 0.5% WW AXIAL - RWR80N3R92DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 2W 0.5% WW AXIAL
RWR80N3R92DSB12
RES 3.92 OHM 2W 0.5% WW AXIAL RWR80N3R92DSB12
RES 3.92ohm 2W 0.5% WW AXIAL

RES 3.92ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R92DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R92DSB12-ND
Through Hole Resistors RWR80N3R92DSB12-ND
3.92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R92DSB12 RWR80N3R92DSB12-ND
Product Name RES 3.92 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details