Vishay Intertechnology, Inc. Through Hole Resistors RWR80N3R57FRRSL

Description
3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N3R57FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R57FRRSL-ND
Through Hole Resistors RWR80N3R57FRRSL-ND
3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.57 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.57 OHM 2W 1% WW AXIAL - RWR80N3R57FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 2W 1% WW AXIAL
RWR80N3R57FRRSL
RES 3.57 OHM 2W 1% WW AXIAL RWR80N3R57FRRSL
RES 3.57ohm 2W 1% WW AXIAL

RES 3.57ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N3R57FRRSL-ND RWR80N3R57FRRSL
Product Name Through Hole Resistors RES 3.57 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.57 ohms 3.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers