Vishay Intertechnology, Inc. RES 3.54 OHM 2W 1% WW AXIAL RWR80N3R54FSBSL

Description
RES 3.54ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.54ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.54 OHM 2W 1% WW AXIAL - RWR80N3R54FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.54 OHM 2W 1% WW AXIAL
RWR80N3R54FSBSL
RES 3.54 OHM 2W 1% WW AXIAL RWR80N3R54FSBSL
RES 3.54ohm 2W 1% WW AXIAL

RES 3.54ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R54FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R54FSBSL-ND
Through Hole Resistors RWR80N3R54FSBSL-ND
3.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R54FSBSL RWR80N3R54FSBSL-ND
Product Name RES 3.54 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.54 ohms 3.54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers