Vishay Intertechnology, Inc. RES 3.24 OHM 2W 1% WW AXIAL RWR80N3R24FSB12

Description
RES 3.24ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 2W 1% WW AXIAL - RWR80N3R24FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 2W 1% WW AXIAL
RWR80N3R24FSB12
RES 3.24 OHM 2W 1% WW AXIAL RWR80N3R24FSB12
RES 3.24ohm 2W 1% WW AXIAL

RES 3.24ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R24FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R24FSB12-ND
Through Hole Resistors RWR80N3R24FSB12-ND
3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R24FSB12 RWR80N3R24FSB12-ND
Product Name RES 3.24 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details