Vishay Intertechnology, Inc. RES 3.24 OHM 2W 1% WW AXIAL RWR80N3R24FMB12

Description
RES 3.24ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.24ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 2W 1% WW AXIAL - RWR80N3R24FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 2W 1% WW AXIAL
RWR80N3R24FMB12
RES 3.24 OHM 2W 1% WW AXIAL RWR80N3R24FMB12
RES 3.24ohm 2W 1% WW AXIAL

RES 3.24ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R24FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R24FMB12-ND
Through Hole Resistors RWR80N3R24FMB12-ND
3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.24 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R24FMB12 RWR80N3R24FMB12-ND
Product Name RES 3.24 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details