Vishay Intertechnology, Inc. Through Hole Resistors RWR80N3R00FSBSL

Description
3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N3R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R00FSBSL-ND
Through Hole Resistors RWR80N3R00FSBSL-ND
3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3 OHM 2W 1% WW AXIAL - RWR80N3R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 2W 1% WW AXIAL
RWR80N3R00FSBSL
RES 3 OHM 2W 1% WW AXIAL RWR80N3R00FSBSL
RES 3ohm 2W 1% WW AXIAL

RES 3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N3R00FSBSL-ND RWR80N3R00FSBSL
Product Name Through Hole Resistors RES 3 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details