Vishay Intertechnology, Inc. Wirewound Resistors RWR80N38R3FSRSL

Description
EGN-3-80 38.3 1% RWR80N38R3FS RSL
Request a Quote Datasheet
Description
EGN-3-80 38.3 1% RWR80N38R3FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N38R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N38R3FSRSL
Wirewound Resistors 3110-RWR80N38R3FSRSL
EGN-3-80 38.3 1% RWR80N38R3FS RSL

EGN-3-80 38.3 1% RWR80N38R3FS RSL

Supplier's Site Datasheet
RES 38.3 OHM 2W 1% WW AXIAL - RWR80N38R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 2W 1% WW AXIAL
RWR80N38R3FSRSL
RES 38.3 OHM 2W 1% WW AXIAL RWR80N38R3FSRSL
RES 38.3ohm 2W 1% WW AXIAL

RES 38.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N38R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N38R3FSRSL-ND
Through Hole Resistors RWR80N38R3FSRSL-ND
38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N38R3FSRSL RWR80N38R3FSRSL RWR80N38R3FSRSL-ND
Product Name Wirewound Resistors RES 38.3 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details