Vishay Intertechnology, Inc. Through Hole Resistors RWR80N38R3FRS73

Description
38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N38R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N38R3FRS73-ND
Through Hole Resistors RWR80N38R3FRS73-ND
38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

38.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 38.3 OHM 2W 1% WW AXIAL - RWR80N38R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 2W 1% WW AXIAL
RWR80N38R3FRS73
RES 38.3 OHM 2W 1% WW AXIAL RWR80N38R3FRS73
RES 38.3ohm 2W 1% WW AXIAL

RES 38.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N38R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N38R3FRS73
Wirewound Resistors 3110-RWR80N38R3FRS73
EGN-3-80 38.3 1% RWR80N38R3FR S73

EGN-3-80 38.3 1% RWR80N38R3FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N38R3FRS73-ND RWR80N38R3FRS73 3110-RWR80N38R3FRS73
Product Name Through Hole Resistors RES 38.3 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details