384 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-3-80 384 .1% RWR80N3840BR RSL
RES 384ohm 2W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80N3840BRRSL-ND | 3110-RWR80N3840BRRSL | RWR80N3840BRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 384 OHM 2W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 384 ohms | 384 ohms | 384 ohms |