Vishay Intertechnology, Inc. RES 384 OHM 2W 0.1% WW AXIAL RWR80N3840BRB12

Description
RES 384ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 384ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 384 OHM 2W 0.1% WW AXIAL - RWR80N3840BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 384 OHM 2W 0.1% WW AXIAL
RWR80N3840BRB12
RES 384 OHM 2W 0.1% WW AXIAL RWR80N3840BRB12
RES 384ohm 2W 0.1% WW AXIAL

RES 384ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N3840BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3840BRB12
Wirewound Resistors 3110-RWR80N3840BRB12
EGN-3-80 384 .1% RWR80N3840BR B12

EGN-3-80 384 .1% RWR80N3840BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3840BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3840BRB12-ND
Through Hole Resistors RWR80N3840BRB12-ND
384 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

384 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N3840BRB12 3110-RWR80N3840BRB12 RWR80N3840BRB12-ND
Product Name RES 384 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 384 ohms 384 ohms 384 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers