Vishay Intertechnology, Inc. RES 36.5 OHM 2W 1% WW AXIAL RWR80N36R5FSRSL

Description
RES 36.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 2W 1% WW AXIAL - RWR80N36R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 2W 1% WW AXIAL
RWR80N36R5FSRSL
RES 36.5 OHM 2W 1% WW AXIAL RWR80N36R5FSRSL
RES 36.5ohm 2W 1% WW AXIAL

RES 36.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N36R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N36R5FSRSL
Wirewound Resistors 3110-RWR80N36R5FSRSL
EGN-3-80 36.5 1% RWR80N36R5FS RSL

EGN-3-80 36.5 1% RWR80N36R5FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N36R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N36R5FSRSL-ND
Through Hole Resistors RWR80N36R5FSRSL-ND
36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

36.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N36R5FSRSL 3110-RWR80N36R5FSRSL RWR80N36R5FSRSL-ND
Product Name RES 36.5 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers