Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3650FPRSL

Description
EGN-3-80 365 1% RWR80N3650FP RSL
Request a Quote Datasheet
Description
EGN-3-80 365 1% RWR80N3650FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3650FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3650FPRSL
Wirewound Resistors 3110-RWR80N3650FPRSL
EGN-3-80 365 1% RWR80N3650FP RSL

EGN-3-80 365 1% RWR80N3650FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3650FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3650FPRSL-ND
Through Hole Resistors RWR80N3650FPRSL-ND
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 365 OHM 2W 1% WW AXIAL - RWR80N3650FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% WW AXIAL
RWR80N3650FPRSL
RES 365 OHM 2W 1% WW AXIAL RWR80N3650FPRSL
RES 365ohm 2W 1% WW AXIAL

RES 365ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3650FPRSL RWR80N3650FPRSL-ND RWR80N3650FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 365 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details