Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3650FPBSL

Description
EGN-3-80 365 1% RWR80N3650FP BSL
Request a Quote Datasheet
Description
EGN-3-80 365 1% RWR80N3650FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3650FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3650FPBSL
Wirewound Resistors 3110-RWR80N3650FPBSL
EGN-3-80 365 1% RWR80N3650FP BSL

EGN-3-80 365 1% RWR80N3650FP BSL

Supplier's Site Datasheet
RES 365 OHM 2W 1% WW AXIAL - RWR80N3650FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 1% WW AXIAL
RWR80N3650FPBSL
RES 365 OHM 2W 1% WW AXIAL RWR80N3650FPBSL
RES 365ohm 2W 1% WW AXIAL

RES 365ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3650FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3650FPBSL-ND
Through Hole Resistors RWR80N3650FPBSL-ND
365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3650FPBSL RWR80N3650FPBSL RWR80N3650FPBSL-ND
Product Name Wirewound Resistors RES 365 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details