Vishay Intertechnology, Inc. RES 365 OHM 2W 0.1% WW AXIAL RWR80N3650BMB12

Description
RES 365ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 2W 0.1% WW AXIAL - RWR80N3650BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 2W 0.1% WW AXIAL
RWR80N3650BMB12
RES 365 OHM 2W 0.1% WW AXIAL RWR80N3650BMB12
RES 365ohm 2W 0.1% WW AXIAL

RES 365ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N3650BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3650BMB12
Wirewound Resistors 3110-RWR80N3650BMB12
EGN-3-80 365 .1% RWR80N3650BM B12

EGN-3-80 365 .1% RWR80N3650BM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3650BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3650BMB12-ND
Through Hole Resistors RWR80N3650BMB12-ND
365 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

365 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N3650BMB12 3110-RWR80N3650BMB12 RWR80N3650BMB12-ND
Product Name RES 365 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details